PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Unified PFHV-440-1-CN

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV series consists of non-spring captive panel screws with a low-profile design for limited access applications, available in two screw lengths and featuring a universal slot or Phillips recess, with Torx® recess as an option. The PFHV-440-1-CN variant is a #10-32 thread size with a 0.316-inch screw length and bright nickel over copper flash finish, designed for sheet metal hardness up to HRB 60 or HB 107. Installation requires a minimum sheet thickness of 0.095 inch and a minimum distance of 0.23 inch from the hole center to the edge. The retainer and screw are made of carbon steel with a clinching profile that includes a shoulder to prevent over-insertion.

Datasheet Summary
Powered by GS/AI

The PFHV series consists of non-spring captive panel screws with a low-profile design for limited access applications, available in two screw lengths and featuring a universal slot or Phillips recess, with Torx® recess as an option. The PFHV-440-1-CN variant is a #10-32 thread size with a 0.316-inch screw length and bright nickel over copper flash finish, designed for sheet metal hardness up to HRB 60 or HB 107. Installation requires a minimum sheet thickness of 0.095 inch and a minimum distance of 0.23 inch from the hole center to the edge. The retainer and screw are made of carbon steel with a clinching profile that includes a shoulder to prevent over-insertion.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Unified - PFHV-440-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Unified
PFHV-440-1-CN
Captive Panel Screw-Screw Head, No Spring PFHV - Unified PFHV-440-1-CN
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-440-1-CN
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Screws - PF11MF-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-032-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19582 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details