PennEngineering® Datasheets for Assembly and Insertion Presses
Assembly and insertion presses are used for various types of assembly, including bearing or shaft assembly, insertion or press fitting, and staking.
Assembly and Insertion Presses: Learn more
| Product Name | Notes |
|---|---|
| The dual bowl expansion cart option and the QX™ Turret Tool system for use on the PEMSERTER® Series 2000® automatic fastener-installatio n press system provide a quick and efficient method... | |
| The multi-bowl insertion option consists of a single PEMSERTER® Series 3000® automatic fastener-installatio n press equipped with the QX™ Turret Tool system and up to three expansion bowls. With this... | |
| The new PEMSERTER® Series 3000™ automatic feed fastener-installatio n press can install self-clinching fasteners up to 30% faster than traditional systems to deliver comparable productivity gains. This press provides 71.2... | |
| The PEMSERTER® Series 2000® press has established itself as the productivity leader in the world of fastener installation. This press has 71.2 kN / 8 tons of force and a... | |
| The PEMSERTER® Series 4® press is totally pneumatic providing short cycle time for increased productivity and 53.4 kN / 6 tons of force and a 45.7 cm / 18” throat... | |
| The PEMSERTER® Series 4® press with automatic feed provides 6 tons of force and has a 45.7 cm / 18" throat depth which provides clearance for a variety of chassis... | |
| The PEMSERTER® Series P3 fastener installation press is a portable power hand tool weighing only 4.6 kg. / 10 lbs. that can develop a squeezing force of 22.2 kN /... | |
| The PEMSERTER® Series 2000® air-over-oil actuating system provides short cucle time for increased productivity and 71.2 kN / 8 tons of force and a 61 cm / 24" throat depth... |