PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified PFC4-832-50-2

Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in / 0.64 mm, with a minimum sheet hardness of HRB 88 / HB 183. The part features a shoulder for positive stop during installation, a blue plastic retaining ring, and a dimpled head design identifying the metric thread. For the .164-32 thread size, the screw length is 0.312 in / 7.9 mm and the head height is 0.150 in / 3.84 mm, with a recommended hole size of 0.165 in / 4.2 mm and minimum edge distance of 0.31 in / 7.87 mm. The screw is designed for use in applications requiring UL 1950 service area access compliance and EC Machinery Directive adherence.

Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in / 0.64 mm, with a minimum sheet hardness of HRB 88 / HB 183. The part features a shoulder for positive stop during installation, a blue plastic retaining ring, and a dimpled head design identifying the metric thread. For the .164-32 thread size, the screw length is 0.312 in / 7.9 mm and the head height is 0.150 in / 3.84 mm, with a recommended hole size of 0.165 in / 4.2 mm and minimum edge distance of 0.31 in / 7.87 mm. The screw is designed for use in applications requiring UL 1950 service area access compliance and EC Machinery Directive adherence.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified - PFC4-832-50-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified
PFC4-832-50-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified PFC4-832-50-2
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Installs into stainless steel sheets HRB 88 or less.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC4-832-50-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers