PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-04-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-0420-04-BN variant features a 1/4-20 thread size, a 0.625 in. screw length, and a black nitride finish (BN) on both the screw and retainer, conforming to AMS2753 Section 3. The retainer is nylon with a temperature limit of 200°F (93°C). The screw is made from 400 series stainless steel, and the spring is 300 series stainless steel. Installed height above the sheet is 0.620 in. for this configuration, with a minimum hole size of 0.38 in. and a minimum distance to edge of 0.38 in. A #3 driver is required. The assembly is UL approved and intended for use in stainless steel and painted panels.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-0420-04-BN variant features a 1/4-20 thread size, a 0.625 in. screw length, and a black nitride finish (BN) on both the screw and retainer, conforming to AMS2753 Section 3. The retainer is nylon with a temperature limit of 200°F (93°C). The screw is made from 400 series stainless steel, and the spring is 300 series stainless steel. Installed height above the sheet is 0.620 in. for this configuration, with a minimum hole size of 0.38 in. and a minimum distance to edge of 0.38 in. A #3 driver is required. The assembly is UL approved and intended for use in stainless steel and painted panels.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-0420-04-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-0420-04-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-04-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-0420-04-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details