PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-04-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-0420-04-2 is a tool-only, non-flush, spring-loaded captive panel screw with a 1/4-20 thread and a 0.625 inch screw length. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is nylon with a temperature limit of 200°F (93°C). It has a DuraBlack finish and a recessed head with dimples. The installation requires a minimum sheet thickness of 0.025 inch and a maximum of 0.275 inch with a sheet hardness of HRB 70 or less. The part is UL approved and designed for use in printed circuit boards or thin sheet metal.

Datasheet Summary
Powered by GS/AI

PFC2P-0420-04-2 is a tool-only, non-flush, spring-loaded captive panel screw with a 1/4-20 thread and a 0.625 inch screw length. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is nylon with a temperature limit of 200°F (93°C). It has a DuraBlack finish and a recessed head with dimples. The installation requires a minimum sheet thickness of 0.025 inch and a maximum of 0.275 inch with a sheet hardness of HRB 70 or less. The part is UL approved and designed for use in printed circuit boards or thin sheet metal.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-0420-04-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-0420-04-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-04-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-0420-04-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19615 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details