PennEngineering® Screw Head, Spring-loaded - Unified PFC2-632-62-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series comprises spring-loaded captive panel screws with a screw head, designed for tool or finger operation and installation into aluminum or cold-rolled steel sheets. The part supports aligning mating screws and is available in multiple thread sizes and lengths, with installation retention forces up to 2700 lbs for 632 thread size in aluminum and up to 3500 lbs in cold-rolled steel. It is suitable for applications requiring panel access and is available in black finish.

Datasheet Summary
Powered by GS/AI

The PFC2 series comprises spring-loaded captive panel screws with a screw head, designed for tool or finger operation and installation into aluminum or cold-rolled steel sheets. The part supports aligning mating screws and is available in multiple thread sizes and lengths, with installation retention forces up to 2700 lbs for 632 thread size in aluminum and up to 3500 lbs in cold-rolled steel. It is suitable for applications requiring panel access and is available in black finish.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-632-62-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-632-62-BN
Screw Head, Spring-loaded - Unified PFC2-632-62-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-632-62-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details