PR10-832 is a self-clinching flush-mounted retainer with an #8-32 thread, designed for installation in sheet metal up to HRB 70 or HB 125 hardness. It has a shank diameter of 0.125 in, requires a minimum sheet thickness of 0.050 in for self-clinching and 0.125 in for flush installation, and is made of 300 series stainless steel with a passivated finish per ASTM A380. The minimum hole size is 0.344 in, with a minimum distance of 0.34 in from hole centerline to edge. Installed height is 0.075 in, and the clinch profile is designed for use in thin panels.
Specifications -
Thread Size - - .164-32 (#8-32)
Type1 - - PR10
Thread Code - - 832
A (Shank) Max. - - .125 in
Min. Sheet for Self-Clinching - - .050 in
Min. Sheet for Flush Installation - - .125 in
Hole Size in Sheet + 0.003 - 0.000 - - .344 in
B Nom. - - .255 in
C Max. - - .343 in
E Nom. - - .370 in
H Nom. - - .075 in
Min. Dist. Hole C/L to Edge - - .340 in
Thread Specification - - ANSI B1.1, 2B
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
1 2B (unified) and 6H (metric) go gauge may stop at pilot end but class 3A (unified) and 4h (metric) screws will pass through with finger torque.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PR10-832 |
| Product Name | PR10 Self-Clinching Flush-Mounted Retainers - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.1250 inch (3.17 mm) |