PennEngineering® Screw Head, Spring-loaded - Unified PFC2-440-40-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws are designed for tool or finger operation, providing easy access to panels in applications requiring repeated service. The screws mount into thin sheets and retain the fastener assembly to prevent loose hardware. Available in steel or stainless steel, with multiple screw lengths and standard black coloring, the PFC2 series includes variants suitable for mounting onto circuit boards and stamped metal sheets. The model is marked with a dimple and two-groove identifier and meets captive hardware standards for operator access areas similar to UL 508.

Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws are designed for tool or finger operation, providing easy access to panels in applications requiring repeated service. The screws mount into thin sheets and retain the fastener assembly to prevent loose hardware. Available in steel or stainless steel, with multiple screw lengths and standard black coloring, the PFC2 series includes variants suitable for mounting onto circuit boards and stamped metal sheets. The model is marked with a dimple and two-groove identifier and meets captive hardware standards for operator access areas similar to UL 508.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-440-40-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-440-40-BN-2
Screw Head, Spring-loaded - Unified PFC2-440-40-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-440-40-BN-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details