PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-832-94-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ non-flush, spring-loaded captive panel screws are tool-only fasteners designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). Available in unified thread sizes including #8-32 and #10-32, it accepts a #2 Phillips driver and is offered with a DuraBlack™ finish. The screw has a shank length of 0.275 in and installs in sheet thicknesses up to 0.275 in with a minimum hole-to-edge distance of 0.31 in. UL approval is noted for the series. The dimensions, materials, and finish conform to ASME B1.1 and ASTM A380 standards.

Datasheet Summary
Powered by GS/AI

PFC2P™ non-flush, spring-loaded captive panel screws are tool-only fasteners designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). Available in unified thread sizes including #8-32 and #10-32, it accepts a #2 Phillips driver and is offered with a DuraBlack™ finish. The screw has a shank length of 0.275 in and installs in sheet thicknesses up to 0.275 in with a minimum hole-to-edge distance of 0.31 in. UL approval is noted for the series. The dimensions, materials, and finish conform to ASME B1.1 and ASTM A380 standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-832-94-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-832-94-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-832-94-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-832-94-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details