PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-50-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with hardness up to HRB 70 or HB 125. It features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The part supports #2 driver size, with a nominal hole size of 0.34 inch for the .190-32 thread, and is available in a black nitride finish (BN) per AMS2753, Section 3. Installation data confirms a maximum sheet thickness of 0.275 inch for this thread size. The fastener is UL approved and offers anti-corrosion protection for use in painted or stainless steel panels.

Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with hardness up to HRB 70 or HB 125. It features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. The part supports #2 driver size, with a nominal hole size of 0.34 inch for the .190-32 thread, and is available in a black nitride finish (BN) per AMS2753, Section 3. Installation data confirms a maximum sheet thickness of 0.275 inch for this thread size. The fastener is UL approved and offers anti-corrosion protection for use in painted or stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-032-50-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-032-50-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-50-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-032-50-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Clinch Nuts - CLS-256-3 - bisco industries
PennEngineering®
Specs
Captive Fastener Class / Type Captive Nuts
View Details
Captive Screws - PF11-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details