PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-M6-82-BN is a tool-only, non-flush, spring-loaded captive panel screw with M6x1 metric threading, designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a black nitride finish (BN) on both the screw and retaining ring, conforming to AMS2753 Section 3. The screw has a nominal installation height of 10.49 mm, with a minimum sheet thickness of 1.53 mm and a recommended hole size of 9.65 mm. It includes a nylon retaining ring with a temperature limit of 93°C and a Phillips driver recess. The part is UL approved and intended for use in stainless steel or thin metal panels requiring subsequent access.

Datasheet Summary
Powered by GS/AI

PFC2P-M6-82-BN is a tool-only, non-flush, spring-loaded captive panel screw with M6x1 metric threading, designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a black nitride finish (BN) on both the screw and retaining ring, conforming to AMS2753 Section 3. The screw has a nominal installation height of 10.49 mm, with a minimum sheet thickness of 1.53 mm and a recommended hole size of 9.65 mm. It includes a nylon retaining ring with a temperature limit of 93°C and a Phillips driver recess. The part is UL approved and intended for use in stainless steel or thin metal panels requiring subsequent access.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-82-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-82-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-82-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details