PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-832-72

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws with external threads per ASME B1.1 and ASME B1.13M, designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The screw body is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retaining ring of nylon with a temperature limit of 200°F (93°C). The part features a DuraBlack finish and includes a dimple on the head to provide a positive stop during installation. The PFC2P-832-72 variant has a #8-32 thread, a screw length code of 72 (.312 in shank), and fits a minimum sheet thickness of .060 in. Screw hole size is .312 in, with a minimum distance to edge of .150 in and a recommended driver size of #2.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws with external threads per ASME B1.1 and ASME B1.13M, designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The screw body is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retaining ring of nylon with a temperature limit of 200°F (93°C). The part features a DuraBlack finish and includes a dimple on the head to provide a positive stop during installation. The PFC2P-832-72 variant has a #8-32 thread, a screw length code of 72 (.312 in shank), and fits a minimum sheet thickness of .060 in. Screw hole size is .312 in, with a minimum distance to edge of .150 in and a recommended driver size of #2.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-832-72 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-832-72
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-832-72
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-832-72 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-832-72
Captive Screws PFC2P-832-72
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-832-72 PFC2P-832-72
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details