PennEngineering® Screw Head, Spring-loaded - Unified PFS2-632-84

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-632-84 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, featuring an external thread of #6-32 and a 0.500-inch screw length. It has a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer, and a nylon retaining ring rated to 200°F (93°C). The assembly is intended for installation in sheet material up to 0.250 inch thick with a minimum hole size of 0.281 inch and minimum edge distance of 0.125 inch. Its clinching profile ensures a positive installation stop. The retainer is marked with a blue plastic ring, a PEM trademark.

Datasheet Summary
Powered by GS/AI

PFS2-632-84 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, featuring an external thread of #6-32 and a 0.500-inch screw length. It has a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer, and a nylon retaining ring rated to 200°F (93°C). The assembly is intended for installation in sheet material up to 0.250 inch thick with a minimum hole size of 0.281 inch and minimum edge distance of 0.125 inch. Its clinching profile ensures a positive installation stop. The retainer is marked with a blue plastic ring, a PEM trademark.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-632-84 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-632-84
Screw Head, Spring-loaded - Unified PFS2-632-84
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-632-84 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-632-84
Captive Screws PFS2-632-84
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-632-84 PFS2-632-84
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details