PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-72-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-M4-72 variant features an M4 x 0.7 metric thread, a 7.9 mm screw length, and a black nitride finish (BN) on both the screw and retaining ring, meeting AMS2753 Section 3 standards. The retainer is nylon with a temperature limit of 93°C. Minimum sheet thickness is 0.64 mm, with a maximum thickness of 3.84 mm. Installation requires a 7.87 mm hole and a minimum edge distance of 7.87 mm. The DuraBlack finish is standard on the screw, and the part includes a blue plastic retaining ring.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-M4-72 variant features an M4 x 0.7 metric thread, a 7.9 mm screw length, and a black nitride finish (BN) on both the screw and retaining ring, meeting AMS2753 Section 3 standards. The retainer is nylon with a temperature limit of 93°C. Minimum sheet thickness is 0.64 mm, with a maximum thickness of 3.84 mm. Installation requires a 7.87 mm hole and a minimum edge distance of 7.87 mm. The DuraBlack finish is standard on the screw, and the part includes a blue plastic retaining ring.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M4-72-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M4-72-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-72-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M4-72-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details