PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet metals with a hardness of HRB 70 or less or HB 125 or less. The M6-60 variant features an M6 x 1 thread, a 9.5 mm screw length, and a nominal driver size of #3. The screw is made from 400-series stainless steel with a passivated finish, the spring is 300-series stainless steel with a natural finish, and the retainer is nylon rated to 93°C. The assembly includes a dimpled head for positive installation stop and is compatible with sheet thicknesses up to 7.9 mm. A DuraBlack finish is available as an option. The product is UL approved and meets ASTM A380 corrosion resistance standards for passivated components.

Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet metals with a hardness of HRB 70 or less or HB 125 or less. The M6-60 variant features an M6 x 1 thread, a 9.5 mm screw length, and a nominal driver size of #3. The screw is made from 400-series stainless steel with a passivated finish, the spring is 300-series stainless steel with a natural finish, and the retainer is nylon rated to 93°C. The assembly includes a dimpled head for positive installation stop and is compatible with sheet thicknesses up to 7.9 mm. A DuraBlack finish is available as an option. The product is UL approved and meets ASTM A380 corrosion resistance standards for passivated components.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-60-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-60-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-60-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19622 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details