PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into thin sheets with hardness up to HRB 70 or HB 125. The M5 x 0.8 thread size has a shank length of 7.9 mm and requires a 0.64 mm minimum sheet thickness. Installed height above the sheet is 8.74 mm for the 72-length code. The screw is made of 400 Series stainless steel, the spring of 300 Series stainless steel, and the retainer is nylon with a 93°C limit. A DuraBlack™ finish is standard. Installation requires a #2 Phillips driver and the minimum hole size is 8.63 mm with a minimum distance to edge of 9.65 mm.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into thin sheets with hardness up to HRB 70 or HB 125. The M5 x 0.8 thread size has a shank length of 7.9 mm and requires a 0.64 mm minimum sheet thickness. Installed height above the sheet is 8.74 mm for the 72-length code. The screw is made of 400 Series stainless steel, the spring of 300 Series stainless steel, and the retainer is nylon with a 93°C limit. A DuraBlack™ finish is standard. Installation requires a #2 Phillips driver and the minimum hole size is 8.63 mm with a minimum distance to edge of 9.65 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-72-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-72-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M5-72-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details