PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-50

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-032-50 is a non-flush, spring-loaded captive panel screw with a 0.190-32 threaded shank and 0.375 inch nominal shank length, designed for installation in sheet materials with hardness up to HRB 70 or HB 125. It features a Phillips driver recess and is constructed with a 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retainer rated to 200°F (93°C). The retainer has a DuraBlack™ finish. Installation requires tool-only access with no flush mounting above the panel surface. The part is approved for use with aluminum and cold-rolled steel sheets and meets UL standards for electrical safety.

Datasheet Summary
Powered by GS/AI

PFC2P-032-50 is a non-flush, spring-loaded captive panel screw with a 0.190-32 threaded shank and 0.375 inch nominal shank length, designed for installation in sheet materials with hardness up to HRB 70 or HB 125. It features a Phillips driver recess and is constructed with a 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retainer rated to 200°F (93°C). The retainer has a DuraBlack™ finish. Installation requires tool-only access with no flush mounting above the panel surface. The part is approved for use with aluminum and cold-rolled steel sheets and meets UL standards for electrical safety.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-032-50 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-032-50
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-50
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-032-50 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-032-50
Captive Screws PFC2P-032-50
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-032-50 PFC2P-032-50
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19581 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details