PennEngineering® Screw Head, Spring-loaded - Unified PFS2-832-94

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-832-94 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, retaining its screw assembly for easy mounting and removal. The part features an external metric M5 thread, a 0.312 in. maximum sheet thickness capacity, and a 0.125 in. minimum hole-to-edge distance. Constructed with a carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 200°F (93°C), it is finished with bright nickel over copper flash. The screw requires a 0.164 in. diameter hole in sheet material and installs to a height of 0.437 in. When installed in cold-rolled steel, it withstands a retainer pushout force of 300 lbs.

Datasheet Summary
Powered by GS/AI

PFS2-832-94 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation, retaining its screw assembly for easy mounting and removal. The part features an external metric M5 thread, a 0.312 in. maximum sheet thickness capacity, and a 0.125 in. minimum hole-to-edge distance. Constructed with a carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 200°F (93°C), it is finished with bright nickel over copper flash. The screw requires a 0.164 in. diameter hole in sheet material and installs to a height of 0.437 in. When installed in cold-rolled steel, it withstands a retainer pushout force of 300 lbs.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-832-94 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-832-94
Screw Head, Spring-loaded - Unified PFS2-832-94
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-832-94 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-832-94
Captive Screws PFS2-832-94
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-832-94 PFS2-832-94
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details