PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified PFC4-632-40-2

Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets, with a shoulder and blue plastic retaining ring to ensure positive stop during installation. Designed for use in stainless steel sheets with hardness HRB 88 or less, they feature a Phillips driver size and are available in assorted lengths to suit various applications. The screw's dimpled head complies with UL 1950 service area access requirements and meets EC Machinery Directive standards. The part number PFC4-632-40-2 corresponds to a #6-32 thread, 0.250 inch screw length, with a minimum sheet thickness of 0.025 inch, a recommended hole size of 0.060 inch, and a minimum distance to edge of 0.28 inch.

Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets, with a shoulder and blue plastic retaining ring to ensure positive stop during installation. Designed for use in stainless steel sheets with hardness HRB 88 or less, they feature a Phillips driver size and are available in assorted lengths to suit various applications. The screw's dimpled head complies with UL 1950 service area access requirements and meets EC Machinery Directive standards. The part number PFC4-632-40-2 corresponds to a #6-32 thread, 0.250 inch screw length, with a minimum sheet thickness of 0.025 inch, a recommended hole size of 0.060 inch, and a minimum distance to edge of 0.28 inch.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified - PFC4-632-40-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified
PFC4-632-40-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified PFC4-632-40-2
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Installs into stainless steel sheets HRB 88 or less.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC4-632-40-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M6-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details