PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M4-50-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2 series consists of spring-loaded captive panel screws with external threads conforming to ASME B1.1, 2A and ASME B1.13M, 6g, designed for tool or hand operation in sheet materials with hardness up to HRB 80 or HB 150. The screw and retainer are carbon steel with optional bright nickel or black nitride finish per AMS2753, and a nylon retaining ring rated to 200°F (93°C). The M4 x 0.7 thread version has a minimum hole size of 7.92 mm, a maximum sheet thickness of 14.3 mm, and requires a minimum distance from the hole center to the edge of 7.87 mm. The assembly remains captive during mounting and removal.

Datasheet Summary
Powered by GS/AI

The PFS2 series consists of spring-loaded captive panel screws with external threads conforming to ASME B1.1, 2A and ASME B1.13M, 6g, designed for tool or hand operation in sheet materials with hardness up to HRB 80 or HB 150. The screw and retainer are carbon steel with optional bright nickel or black nitride finish per AMS2753, and a nylon retaining ring rated to 200°F (93°C). The M4 x 0.7 thread version has a minimum hole size of 7.92 mm, a maximum sheet thickness of 14.3 mm, and requires a minimum distance from the hole center to the edge of 7.87 mm. The assembly remains captive during mounting and removal.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M4-50-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M4-50-BN
Screw Head, Spring-loaded - Metric PFS2-M4-50-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M4-50-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-M4-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details