PennEngineering® Datasheets for Strain Reliefs
Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing.
Strain Reliefs: Learn more
| Product Name | Notes |
|---|---|
| Features: Break-Thru Skinned-Over glands offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire. Rolled grease-free threads prevent... | |
| Features: Break-Thru Skinned-Over glands in the Solar Masthead II Cordgrips offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around... | |
| Features: Integral Sealing Ring ensures a superior seal at the clearance or threaded mounting hole location, every time. IP 68 Rated. Widest range of approved cable diameters. Cordgrips with an... | |
| Features: Two new cordgrips now accommodate the Enphase Q Cable – M3231GCZ (1/2" NPT) and M3234GDA-SM (3/4" NPT). The 1/2" version provides liquid tight entry for one Enphase Q Cable... |