PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72-BN-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part PFC2P-M5-72-BN-2 is a variant in this series with M5 x 0.8 thread size, a screw length of 7.9 mm, and a black nitride finish (BN) meeting AMS2753, Section 3. The screw is made of 400 series stainless steel, the spring is 300 series stainless steel, and the retaining ring is nylon with a temperature limit of 93°C. The minimum sheet thickness is 0.64 mm, and the minimum distance from the hole center to the sheet edge is 8.63 mm.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part PFC2P-M5-72-BN-2 is a variant in this series with M5 x 0.8 thread size, a screw length of 7.9 mm, and a black nitride finish (BN) meeting AMS2753, Section 3. The screw is made of 400 series stainless steel, the spring is 300 series stainless steel, and the retaining ring is nylon with a temperature limit of 93°C. The minimum sheet thickness is 0.64 mm, and the minimum distance from the hole center to the sheet edge is 8.63 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-72-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-72-BN-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72-BN-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M5-72-BN-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11M-832-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details