PennEngineering® Screw Head, Spring-loaded - Unified PFC2-632-40-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws feature a screw head design for tool or finger operation, with installation and retainer pushout forces of 2700 lbs and 275 lbs in cold-rolled steel, respectively, and 3500 lbs and 350 lbs in aluminum. The fastener accommodates a 6-32 thread size and is available in configurations suitable for thin sheet materials with multiple cross-hole mounting options. The design permits flush mounting and is offered with black color variants.

Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws feature a screw head design for tool or finger operation, with installation and retainer pushout forces of 2700 lbs and 275 lbs in cold-rolled steel, respectively, and 3500 lbs and 350 lbs in aluminum. The fastener accommodates a 6-32 thread size and is available in configurations suitable for thin sheet materials with multiple cross-hole mounting options. The design permits flush mounting and is offered with black color variants.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-632-40-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-632-40-BN
Screw Head, Spring-loaded - Unified PFC2-632-40-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-632-40-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19631 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers