PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-832-50-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P™ series consists of tool-only, non-flush, spring-loaded captive panel screws with external threads conforming to ASME B1.1 and ASME B1.13M, designed for installation in sheet metal with hardness up to HRB 70 or HB 125. The screw body is made of 400 series stainless steel with a DuraBlack™ finish, the spring is 300 series stainless steel, and the retaining ring is nylon rated to 200°F (93°C). The part number PFC2P-832-50 corresponds to a #8-32 thread, 0.500 in screw length, with a .150 in minimum sheet thickness and a .312 in hole size. The Dimple on the head indicates metric thread compatibility. The assembly includes a blue plastic retainer and is UL approved. All variants share these core specifications, and the ordering code -2 likely denotes a packaging or finish variant not otherwise specified.

Datasheet Summary
Powered by GS/AI

The PFC2P™ series consists of tool-only, non-flush, spring-loaded captive panel screws with external threads conforming to ASME B1.1 and ASME B1.13M, designed for installation in sheet metal with hardness up to HRB 70 or HB 125. The screw body is made of 400 series stainless steel with a DuraBlack™ finish, the spring is 300 series stainless steel, and the retaining ring is nylon rated to 200°F (93°C). The part number PFC2P-832-50 corresponds to a #8-32 thread, 0.500 in screw length, with a .150 in minimum sheet thickness and a .312 in hole size. The Dimple on the head indicates metric thread compatibility. The assembly includes a blue plastic retainer and is UL approved. All variants share these core specifications, and the ordering code -2 likely denotes a packaging or finish variant not otherwise specified.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-832-50-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-832-50-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-832-50-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-832-50-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19641 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details