PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M5-50-2

Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in (0.64 mm) and offer flush, face-on-face sheet attachment. The screw features a shoulder and blue plastic retaining ring to prevent detachment, with a Phillips driver size #2 for M5 x 0.8 thread size. It is designed for use in stainless steel sheets with a hardness of HRB 88 or less and meets UL 1950 service area access requirements. All dimensions and installation parameters are consistent with the PFC4 series, including a minimum hole size of 8.74 mm, a minimum distance to edge of 8.63 mm, and a screw length of 7.9 mm (0.312 in).

Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets as thin as 0.025 in (0.64 mm) and offer flush, face-on-face sheet attachment. The screw features a shoulder and blue plastic retaining ring to prevent detachment, with a Phillips driver size #2 for M5 x 0.8 thread size. It is designed for use in stainless steel sheets with a hardness of HRB 88 or less and meets UL 1950 service area access requirements. All dimensions and installation parameters are consistent with the PFC4 series, including a minimum hole size of 8.74 mm, a minimum distance to edge of 8.63 mm, and a screw length of 7.9 mm (0.312 in).

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric - PFC4-M5-50-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
PFC4-M5-50-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M5-50-2
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Installs into stainless steel sheets HRB 88 or less.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC4-M5-50-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11MF-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details