PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-40-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet metals with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-632-40 variant features a #6-32 thread, a 0.375 inch screw length, and a 0.060 inch minimum sheet thickness. It includes a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retainer with a 200°F (93°C) temperature limit. The screw has a DuraBlack™ finish and a Phillips driver recess. Mounting requires a 0.28 inch minimum hole-to-edge distance and a 0.28 inch nominal hole size. Installation provides a positive stop to prevent overdriving.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet metals with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-632-40 variant features a #6-32 thread, a 0.375 inch screw length, and a 0.060 inch minimum sheet thickness. It includes a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retainer with a 200°F (93°C) temperature limit. The screw has a DuraBlack™ finish and a Phillips driver recess. Mounting requires a 0.28 inch minimum hole-to-edge distance and a 0.28 inch nominal hole size. Installation provides a positive stop to prevent overdriving.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-40-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-40-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-40-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-632-40-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details