PennEngineering® Screw Head, Spring-loaded - Unified PFS2-0420-60-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-0420-60-BN is a spring-loaded captive panel screw with a #10-32 thread and a 0.375 inch screw length, designed for tool or hand operation in sheet metal up to 0.060 inch thick. It features a black nitride finish on both screw and retainer, complies with ASME B1.1 and ASME B1.13M thread standards, and includes a nylon retaining ring rated to 200°F (93°C). The fastener installs with a minimum hole size of 0.190 inch and requires a minimum distance of 0.34 inch from hole center to edge. The retainer is made of hardened carbon steel, the spring is 300 series stainless steel, and the assembly is intended for use in materials with Rockwell B hardness of 80 or less.

Datasheet Summary
Powered by GS/AI

PFS2-0420-60-BN is a spring-loaded captive panel screw with a #10-32 thread and a 0.375 inch screw length, designed for tool or hand operation in sheet metal up to 0.060 inch thick. It features a black nitride finish on both screw and retainer, complies with ASME B1.1 and ASME B1.13M thread standards, and includes a nylon retaining ring rated to 200°F (93°C). The fastener installs with a minimum hole size of 0.190 inch and requires a minimum distance of 0.34 inch from hole center to edge. The retainer is made of hardened carbon steel, the spring is 300 series stainless steel, and the assembly is intended for use in materials with Rockwell B hardness of 80 or less.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-0420-60-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-0420-60-BN
Screw Head, Spring-loaded - Unified PFS2-0420-60-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-0420-60-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details