PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-62-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with hardness up to HRB 70 or HB 125. The M3 thread size variant features a 6.4 mm screw length and a minimum hole size of 6.35 mm, with a recommended minimum distance to edge of 6.35 mm. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is nylon with a temperature limit of 93°C. A DuraBlack finish is available, and the assembly includes a blue plastic retaining ring. All dimensions and material specifications are consistent across the PFC2P series.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with hardness up to HRB 70 or HB 125. The M3 thread size variant features a 6.4 mm screw length and a minimum hole size of 6.35 mm, with a recommended minimum distance to edge of 6.35 mm. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is nylon with a temperature limit of 93°C. A DuraBlack finish is available, and the assembly includes a blue plastic retaining ring. All dimensions and material specifications are consistent across the PFC2P series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M3-62-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M3-62-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-62-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M3-62-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers