PennEngineering® Screw Head, Spring-loaded - Unified PFS2-0420-82-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-0420-82-BN-2 is a spring-loaded captive panel screw with a #10-32 thread and 0.625 inch length, designed for tool or hand operation in thin sheet materials. It features a black nitride finish (BN) on both retainer and screw, a 300 series stainless steel retainer, carbon steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). The part installs into sheet metal with hardness up to HRB 80 or HB 150, requires a minimum hole size of 0.406 inch, and has a minimum edge distance of 0.34 inch. The assembly remains captive for repeated access without loose hardware.

Datasheet Summary
Powered by GS/AI

PFS2-0420-82-BN-2 is a spring-loaded captive panel screw with a #10-32 thread and 0.625 inch length, designed for tool or hand operation in thin sheet materials. It features a black nitride finish (BN) on both retainer and screw, a 300 series stainless steel retainer, carbon steel screw, 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). The part installs into sheet metal with hardness up to HRB 80 or HB 150, requires a minimum hole size of 0.406 inch, and has a minimum edge distance of 0.34 inch. The assembly remains captive for repeated access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-0420-82-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-0420-82-BN-2
Screw Head, Spring-loaded - Unified PFS2-0420-82-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-0420-82-BN-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details