PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M4-72-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation to attach thin materials while keeping the fastener captive. It features a 300 series stainless steel retainer, carbon steel screw, and 300 series stainless steel spring, with a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials up to 0.060 inch (1.53 mm) thick with a minimum hole size of 0.072 inch (1.83 mm) and a minimum edge distance of 0.280 inch (7.11 mm). The screw thread is M4 x 0.7, with a nominal shank length of 0.250 inch (6.35 mm). A DuraBlack finish (BN) is available as an option, applied per AMS2753, Section 3, and conforms to ASME B1.1 and ASME B1.13M thread standards for Class 2A/6g external threads.

Datasheet Summary
Powered by GS/AI

PFS2 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation to attach thin materials while keeping the fastener captive. It features a 300 series stainless steel retainer, carbon steel screw, and 300 series stainless steel spring, with a nylon retaining ring rated to 200°F (93°C). It installs into sheet materials up to 0.060 inch (1.53 mm) thick with a minimum hole size of 0.072 inch (1.83 mm) and a minimum edge distance of 0.280 inch (7.11 mm). The screw thread is M4 x 0.7, with a nominal shank length of 0.250 inch (6.35 mm). A DuraBlack finish (BN) is available as an option, applied per AMS2753, Section 3, and conforms to ASME B1.1 and ASME B1.13M thread standards for Class 2A/6g external threads.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M4-72-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M4-72-BN
Screw Head, Spring-loaded - Metric PFS2-M4-72-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M4-72-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers