PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-50-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for securing thin sheet materials with a recessed head and retaining ring. The part is available in metric threads, including M4 x 0.7, with a screw length of 7.9 mm and a maximum sheet thickness of 3.84 mm. It features a 300 series stainless steel spring, a 400 series stainless steel screw with DuraBlack™ finish, and a nylon retaining ring rated to 93°C. The design includes a dimple on the head for positive installation stop. It is UL approved and suitable for use in materials with hardness up to HRB 70 or HB 125.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for securing thin sheet materials with a recessed head and retaining ring. The part is available in metric threads, including M4 x 0.7, with a screw length of 7.9 mm and a maximum sheet thickness of 3.84 mm. It features a 300 series stainless steel spring, a 400 series stainless steel screw with DuraBlack™ finish, and a nylon retaining ring rated to 93°C. The design includes a dimple on the head for positive installation stop. It is UL approved and suitable for use in materials with hardness up to HRB 70 or HB 125.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M4-50-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M4-50-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M4-50-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M4-50-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Screws - PF11MF-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details