PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a recessed head with dimples, a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a temperature limit of 200°F (93°C). The M5 x 0.8 thread size has a screw length of 7.9 mm, a minimum sheet thickness of 1.53 mm, and requires an 8.63 mm hole with a minimum distance to edge of 9.65 mm. The driver size is #2. The screw and retainer have a DuraBlack™ finish, with passivated surfaces meeting ASTM A380.

Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a recessed head with dimples, a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring with a temperature limit of 200°F (93°C). The M5 x 0.8 thread size has a screw length of 7.9 mm, a minimum sheet thickness of 1.53 mm, and requires an 8.63 mm hole with a minimum distance to edge of 9.65 mm. The driver size is #2. The screw and retainer have a DuraBlack™ finish, with passivated surfaces meeting ASTM A380.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-72 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-72
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-72
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M5-72 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M5-72
Captive Screws PFC2P-M5-72
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M5-72 PFC2P-M5-72
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details