The PR10-M3 is a self-clinching flush-mounted retainer with an M3 x 0.5 metric thread, designed for installation in sheet metal up to 1.27 mm thick for clinching and 3.18 mm thick for flush mounting. It requires a hole size of 7.14 mm in the sheet and has a minimum distance of 7.87 mm from the hole centerline to the sheet edge. The part is made from 300 series stainless steel with a passivated finish tested per ASTM A380 and is intended for use in materials with a hardness of HRB 70 or less or HB 125 or less.
Specifications -
Thread Size x Pitch - - M3 x 0.5
Type - - PR10
Thread Code - - M3
A (Shank) Max. - - 3.18 mm
Min. Sheet for Self-Clinching - - 1.27 mm
Min. Sheet for Flush Installation - - 3.18 mm
Hole Size in Sheet + 0.08 - - 7.14 mm
B Nom. - - 4.75 mm
C Max. - - 7.12 mm
E Nom. - - 7.87 mm
H Nom. - - 1.91 mm
Min. Dist. Hole C/L to Edge - - 7.87 mm
Thread Specification - - ANSI/ASME B1.13M, 6H
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PR10-M3 |
| Product Name | PR10 Self-Clinching Flush-Mounted Retainers - Metric |
| Captive Fastener Class / Type | Captive Screws |