PennEngineering® ReelFast Panel Fastener Assembly - Type PSHP - Unified PSHP-440-1L007-2

Description
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please contact us Metal Phillips recess standard, six-lobe recess available on special order Packaged in bags Retainer and screw are sold separately
Request a Quote Datasheet
Description
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please contact us Metal Phillips recess standard, six-lobe recess available on special order Packaged in bags Retainer and screw are sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ReelFast Panel Fastener Assembly - Type PSHP - Unified - PSHP-440-1L007-2 - PennEngineering®
Danboro, PA, United States
ReelFast Panel Fastener Assembly - Type PSHP - Unified
PSHP-440-1L007-2
ReelFast Panel Fastener Assembly - Type PSHP - Unified PSHP-440-1L007-2
Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position Lobed Black ABS Cap standard Other molded-thru colors available on special order If you require a custom color or you need a “color matched” cap, please contact us Metal Phillips recess standard, six-lobe recess available on special order Packaged in bags Retainer and screw are sold separately
  • Simply snap screw into retainer to complete assembly, spring action of plastic “fingers” holds screw in retracted position
  • Lobed Black ABS Cap standard
  • Other molded-thru colors available on special order
  • If you require a custom color or you need a “color matched” cap, please contact us
  • Metal Phillips recess standard, six-lobe recess available on special order
  • Packaged in bags
  • Retainer and screw are sold separately
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PSHP-440-1L007-2
Product Name ReelFast Panel Fastener Assembly - Type PSHP - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Screws - PF11M-M3-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
2 suppliers