PennEngineering® Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| Features: Designed to hold Micro-Inverter cables .413˝ (10,5 mm) to .472˝ (12,0 mm) in diameter. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor... | |
| Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal... | |
| Features: SunRunner 90° Cable Clips are designed to mount at a 90° angle to the original SunRunner®. The SunRunner 90° will accommodate a single cable from .20˝ (5,1... | |
| Features: Cost-effective way to secure and separate two bundles with one cable tie Quickly and easily pulls through increasing productivity Single part covers multiple bundle sizes resulting in reduced part... | |
| Features: Designed to easily mount to module or frame extrusions without the need for mounting holes or adhesives. Designed to be used with Heyco Stainless Steel Cable Ties up to... | |
| Features: Designed to hold Micro-Inverter Cables .413 ̋ (10,5 mm) to .472 ̋ (12,0 mm) and Module Cables up to .300 ̋ (7,6 mm) in diameter for rail-less mounting systems. | |
| Features: Designed to hold Micro-Inverter oval cables .250" (6,3 mm) x .385"(9,8 mm). Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for outdoor exposure. Smooth... | |
| Features: Heyco’s SunRunner and SunRunner EZ’s robust "double-compression" design securely holds from (1) 12 gauge USE-2 to (2) 10 gauge PV-1000V solar wires. Also for use with other cables from... | |
| Features: Multiple sizes, strengths, and mounting options anchor Nytyes® securely. Five types: 1) Flat - Adhesive-Back and Screw Mounts 2) Saddle - Screw Mount Only 3) Push Mount - Arrowhead... | |
| Features: Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand. One-piece design reduces cost and installation time. Nytyes feature a bent tip for ease... | |
| Features: Stainless steel mini clip "bites" into panel, chassis or module edges. Ideal for use where holes cannot be used or where adhesives are unacceptable due to temperature issues. Applies... |