PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-82-BN-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-0420-82-BN-2 is a tool-only, non-flush, spring-loaded captive panel screw with a #3 Phillips driver recess, designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a M6 x 1 thread, a screw length of 0.625 inches (15.9 mm), and a shoulder length of 0.275 inches (7.04 mm). The screw and retainer have a black nitride finish (BN) per AMS2753, Section 3, and the retainer is made of nylon with a temperature limit of 200°F (93°C). The screw body is 400 series stainless steel, and the spring is 300 series stainless steel. The part is UL approved and intended for use where alignment tolerance and tool-only access are required.

Datasheet Summary
Powered by GS/AI

PFC2P-0420-82-BN-2 is a tool-only, non-flush, spring-loaded captive panel screw with a #3 Phillips driver recess, designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a M6 x 1 thread, a screw length of 0.625 inches (15.9 mm), and a shoulder length of 0.275 inches (7.04 mm). The screw and retainer have a black nitride finish (BN) per AMS2753, Section 3, and the retainer is made of nylon with a temperature limit of 200°F (93°C). The screw body is 400 series stainless steel, and the spring is 300 series stainless steel. The part is UL approved and intended for use where alignment tolerance and tool-only access are required.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-0420-82-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-0420-82-BN-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-82-BN-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-0420-82-BN-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3.5-2 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details