PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-82-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-0420-82-2 is a tool-only, non-flush, spring-loaded captive panel screw with a #1 Phillips driver recess and a 1/4-20 thread. It is designed for installation into sheet materials with a maximum hardness of HRB 70 or HB 125. The screw is made of 400 series stainless steel with a DuraBlack finish, the spring is 300 series stainless steel, and the retainer is nylon rated to 93°C. The part has a shank length of 3.84″ and requires a minimum sheet thickness of 0.060″ and a hole size of 0.38″ with a minimum edge distance of 0.38″. It is UL approved and suitable for use in painted or stainless steel panels.

Datasheet Summary
Powered by GS/AI

PFC2P-0420-82-2 is a tool-only, non-flush, spring-loaded captive panel screw with a #1 Phillips driver recess and a 1/4-20 thread. It is designed for installation into sheet materials with a maximum hardness of HRB 70 or HB 125. The screw is made of 400 series stainless steel with a DuraBlack finish, the spring is 300 series stainless steel, and the retainer is nylon rated to 93°C. The part has a shank length of 3.84″ and requires a minimum sheet thickness of 0.060″ and a hole size of 0.38″ with a minimum edge distance of 0.38″. It is UL approved and suitable for use in painted or stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-0420-82-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-0420-82-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-82-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-0420-82-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEM® Roller Bearing Fasteners -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Panel Thickness 0.0400 to 0.0470 inch (1.02 to 1.19 mm)
Hole Size 0.2400 inch (6.1 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details