PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M6-04-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2™ captive panel screws are spring-loaded, tool- or hand-operated fasteners designed for secure mounting and easy removal in thin sheet materials. They feature an external thread in ASME B1.1, 2A / ASME B1.13M, 6g configuration, with a retainer and screw made of hardened carbon steel and a spring of 300 series stainless steel. A nylon retaining ring limits operation temperature to 200°F (93°C). The screw assembly remains captive during installation and removal. For M6×1 thread size, the minimum sheet thickness is 0.060 in (1.53 mm), maximum sheet thickness is 0.375 in (9.5 mm), and minimum hole size is 0.164 in (4.17 mm). The screw head height is 0.437 in (11.1 mm), and the minimum distance from hole center to panel edge is 0.34 in (8.64 mm). The series supports sheet hardness up to HRB 80 or HB 150.

Datasheet Summary
Powered by GS/AI

PFS2™ captive panel screws are spring-loaded, tool- or hand-operated fasteners designed for secure mounting and easy removal in thin sheet materials. They feature an external thread in ASME B1.1, 2A / ASME B1.13M, 6g configuration, with a retainer and screw made of hardened carbon steel and a spring of 300 series stainless steel. A nylon retaining ring limits operation temperature to 200°F (93°C). The screw assembly remains captive during installation and removal. For M6×1 thread size, the minimum sheet thickness is 0.060 in (1.53 mm), maximum sheet thickness is 0.375 in (9.5 mm), and minimum hole size is 0.164 in (4.17 mm). The screw head height is 0.437 in (11.1 mm), and the minimum distance from hole center to panel edge is 0.34 in (8.64 mm). The series supports sheet hardness up to HRB 80 or HB 150.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M6-04-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M6-04-BN
Screw Head, Spring-loaded - Metric PFS2-M6-04-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M6-04-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M4-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details