PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M5-50-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2™ captive panel screws are spring-loaded, screw-head fasteners designed for tool or hand operation in thin sheet materials, retaining the screw assembly for easy access and reinstallation. The part is available with a black nitride finish (BN) per AMS2753, Section 3, and uses a nylon retaining ring rated to 200°F (93°C). The M5 x 0.8 thread size accommodates a 1.53 mm screw shank length and requires a minimum sheet thickness of 0.64 mm. It installs in sheet materials with a maximum hardness of HRB 80 or HB 150. The minimum hole size is 1.53 mm, with a 3.84 mm minimum distance from the hole center to the sheet edge. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

PFS2™ captive panel screws are spring-loaded, screw-head fasteners designed for tool or hand operation in thin sheet materials, retaining the screw assembly for easy access and reinstallation. The part is available with a black nitride finish (BN) per AMS2753, Section 3, and uses a nylon retaining ring rated to 200°F (93°C). The M5 x 0.8 thread size accommodates a 1.53 mm screw shank length and requires a minimum sheet thickness of 0.64 mm. It installs in sheet materials with a maximum hardness of HRB 80 or HB 150. The minimum hole size is 1.53 mm, with a 3.84 mm minimum distance from the hole center to the sheet edge. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M5-50-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M5-50-BN
Screw Head, Spring-loaded - Metric PFS2-M5-50-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M5-50-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details