PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82-BN-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with a maximum hardness of HRB 70 or HB 125. The M6-82 variant features an M6 x 1 thread, a 10.49 mm screw length, and a blue nitrile retaining ring. It requires a 9.65 mm hole spacing and is installed in sheets up to 3.84 mm thick. The screw and spring are made of 400 and 300 series stainless steel, respectively, with a black nitride finish per AMS2753, Section 3. It is UL approved and suitable for use in stainless steel and printed circuit boards.

Datasheet Summary
Powered by GS/AI

PFC2P series captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for installation into sheet materials with a maximum hardness of HRB 70 or HB 125. The M6-82 variant features an M6 x 1 thread, a 10.49 mm screw length, and a blue nitrile retaining ring. It requires a 9.65 mm hole spacing and is installed in sheets up to 3.84 mm thick. The screw and spring are made of 400 and 300 series stainless steel, respectively, with a black nitride finish per AMS2753, Section 3. It is UL approved and suitable for use in stainless steel and printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-82-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-82-BN-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-82-BN-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-82-BN-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-032-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details