PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-62-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners with a recessed head, designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-632-62-BN variant has a #6-32 thread, a 0.375 inch screw length, a 0.150 inch minimum sheath thickness, and a DuraBlack™ finish applied to both the screw and retainer as per AMS2753, Section 3. The retainer is nylon with a temperature limit of 200°F (93°C). The assembly requires a #2 driver and a minimum hole size of 0.28 inch with a 0.28 inch minimum distance to edge. The screw and retainer are made of 400-series and 300-series stainless steel, respectively. The spring is made of 300-series stainless steel with a natural finish. The screw thread conforms to ASME B1.1, 2A / ASME B1.13M, 6g. UL approval is indicated for this product family.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners with a recessed head, designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-632-62-BN variant has a #6-32 thread, a 0.375 inch screw length, a 0.150 inch minimum sheath thickness, and a DuraBlack™ finish applied to both the screw and retainer as per AMS2753, Section 3. The retainer is nylon with a temperature limit of 200°F (93°C). The assembly requires a #2 driver and a minimum hole size of 0.28 inch with a 0.28 inch minimum distance to edge. The screw and retainer are made of 400-series and 300-series stainless steel, respectively. The spring is made of 300-series stainless steel with a natural finish. The screw thread conforms to ASME B1.1, 2A / ASME B1.13M, 6g. UL approval is indicated for this product family.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-62-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-62-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-62-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-632-62-BN - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-632-62-BN
Captive Screws PFC2P-632-62-BN
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-632-62-BN PFC2P-632-62-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-832-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M4-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details