PennEngineering® Screw Head, Spring-loaded - Metric PFC2-M4-94

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2-series spring-loaded captive panel screws are designed for tool or finger operation and are available in steel or stainless steel, with mating threads in metric sizes. These fasteners install into thin sheets and include a spring-loaded mechanism to maintain contact and allow for repeated access. Depth and head style are optimized for flush mounting in panels, and the screws are compatible with circuit boards and printed wiring assemblies. Standard colors include black for some variants, and they are suitable for use in operator access areas with compliance similar to UL 508. The PFC2-M4-94 is not explicitly listed, but the series is defined by these shared characteristics.

Datasheet Summary
Powered by GS/AI

The PFC2-series spring-loaded captive panel screws are designed for tool or finger operation and are available in steel or stainless steel, with mating threads in metric sizes. These fasteners install into thin sheets and include a spring-loaded mechanism to maintain contact and allow for repeated access. Depth and head style are optimized for flush mounting in panels, and the screws are compatible with circuit boards and printed wiring assemblies. Standard colors include black for some variants, and they are suitable for use in operator access areas with compliance similar to UL 508. The PFC2-M4-94 is not explicitly listed, but the series is defined by these shared characteristics.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFC2-M4-94 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFC2-M4-94
Screw Head, Spring-loaded - Metric PFC2-M4-94
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFC2-M4-94 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2-M4-94
Captive Screws PFC2-M4-94
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2-M4-94 PFC2-M4-94
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers