PennEngineering® Datasheets for Captive Screws

Fasteners designed for ease of installation - often knurled for finger use - and retained within their functional environment when not engaged. Captive screw (or bolt) retention prevents loss or damage within the captive screw's parent assembly, or damage to components in the nearby working environment.
Captive Screws: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
PEM® PFTRCS™, self clinching, and PFTRFS™, flaring, roller bearing fasteners are easily installed, pre assembled low friction rollers that give design engineers a more user-friendly option to the high friction...
Appropriate for close centerline-to-edge applications. Does not require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Compensates for mating hole misalignment. Installs into any panel hardness.
Self-clinching mounting design provides high pushout resistance. Installs flush on back side of panel. Does not require special hole preparation.
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color...

Next >>