PennEngineering® Screw Head, Spring-loaded - Unified PFS2-032-50

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-032-50 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation to attach thin materials with easy access. It has an M3 thread size, a shank length of 7.9 mm, and is constructed with a carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 93°C. The part requires a minimum sheet thickness of 1.53 mm and a minimum hole distance from the edge of 6.35 mm, with a maximum sheet hardness of HRB 80 or HB 150. It features a bright nickel finish over copper flash and a blue plastic retaining ring.

Datasheet Summary
Powered by GS/AI

PFS2-032-50 is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation to attach thin materials with easy access. It has an M3 thread size, a shank length of 7.9 mm, and is constructed with a carbon steel screw, 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 93°C. The part requires a minimum sheet thickness of 1.53 mm and a minimum hole distance from the edge of 6.35 mm, with a maximum sheet hardness of HRB 80 or HB 150. It features a bright nickel finish over copper flash and a blue plastic retaining ring.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-032-50 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-032-50
Screw Head, Spring-loaded - Unified PFS2-032-50
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-032-50 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-032-50
Captive Screws PFS2-032-50
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-032-50 PFS2-032-50
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19613 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers