PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-M6-60-BN variant features an M6 x 1 thread, a screw length of 9.5 mm, and a black nitride finish (BN) per AMS2753, Section 3. The screw is constructed from 400 series stainless steel, the spring from 300 series stainless steel, and the retaining ring from nylon with a temperature limit of 93°C. The assembly requires a minimum hole size of 9.65 mm and a minimum distance to edge of 15.75 mm. All variants in the series include a dimpled head for positive stop during installation and are UL approved for use in stainless steel and printed circuit board applications.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The PFC2P-M6-60-BN variant features an M6 x 1 thread, a screw length of 9.5 mm, and a black nitride finish (BN) per AMS2753, Section 3. The screw is constructed from 400 series stainless steel, the spring from 300 series stainless steel, and the retaining ring from nylon with a temperature limit of 93°C. The assembly requires a minimum hole size of 9.65 mm and a minimum distance to edge of 15.75 mm. All variants in the series include a dimpled head for positive stop during installation and are UL approved for use in stainless steel and printed circuit board applications.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-60-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-60-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-60-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details