PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-5-1-CN

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, available in metric thread sizes including M3 with a 5 mm screw length. It features a universal slot/Phillips recess and is made with a carbon steel retainer and hardened carbon steel screw, finished in bright nickel over copper flash. The part installs into sheet materials with a maximum hardness of HRB 60 or HB 107 and requires a minimum hole size of 3.5 mm with a minimum distance to edge of 5.8 mm for proper installation.

Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, available in metric thread sizes including M3 with a 5 mm screw length. It features a universal slot/Phillips recess and is made with a carbon steel retainer and hardened carbon steel screw, finished in bright nickel over copper flash. The part installs into sheet materials with a maximum hardness of HRB 60 or HB 107 and requires a minimum hole size of 3.5 mm with a minimum distance to edge of 5.8 mm for proper installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Metric - PFHV-M3-5-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Metric
PFHV-M3-5-1-CN
Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M3-5-1-CN
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-M3-5-1-CN
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details