PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-62

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-632-62 is a tool-only, non-flush, spring-loaded captive panel screw with a #6-32 thread size and a 0.375 inch screw length, designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a Phillips driver recess, a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring rated to 200°F (93°C). The screw has a DuraBlack™ finish and is UL approved. Minimum hole size is 0.28 inch, with a minimum distance from hole center to sheet edge of 0.28 inch.

Datasheet Summary
Powered by GS/AI

PFC2P-632-62 is a tool-only, non-flush, spring-loaded captive panel screw with a #6-32 thread size and a 0.375 inch screw length, designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a Phillips driver recess, a 300 series stainless steel spring, a 400 series stainless steel screw, and a nylon retaining ring rated to 200°F (93°C). The screw has a DuraBlack™ finish and is UL approved. Minimum hole size is 0.28 inch, with a minimum distance from hole center to sheet edge of 0.28 inch.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-62 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-62
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-62
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-632-62 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-632-62
Captive Screws PFC2P-632-62
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-632-62 PFC2P-632-62
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19624 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details