PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-60

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-0420-60 is a tool-only, non-flush, spring-loaded captive panel screw with a 1/4-20 thread, designed for installation in sheet metal up to 0.375 inch thick with a maximum hardness of HRB 70 or HB 125. It features a Phillips driver recess, a 300 series stainless steel spring, a 400 series stainless steel screw body, and a nylon retainer with a temperature limit of 200°F. The screw has a mounted height of 0.620 inch and requires a 0.380 inch hole diameter with a minimum distance of 0.38 inch from the hole centerline to the sheet edge. The screw is available with a DuraBlack finish and meets UL corrosion resistance standards.

Datasheet Summary
Powered by GS/AI

PFC2P-0420-60 is a tool-only, non-flush, spring-loaded captive panel screw with a 1/4-20 thread, designed for installation in sheet metal up to 0.375 inch thick with a maximum hardness of HRB 70 or HB 125. It features a Phillips driver recess, a 300 series stainless steel spring, a 400 series stainless steel screw body, and a nylon retainer with a temperature limit of 200°F. The screw has a mounted height of 0.620 inch and requires a 0.380 inch hole diameter with a minimum distance of 0.38 inch from the hole centerline to the sheet edge. The screw is available with a DuraBlack finish and meets UL corrosion resistance standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-0420-60 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-0420-60
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-0420-60
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-0420-60 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-0420-60
Captive Screws PFC2P-0420-60
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-0420-60 PFC2P-0420-60
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details