PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M5-94-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2 series is a spring-loaded captive panel screw with external threads conforming to ASME B1.1, 2A and ASME B1.13M, 6g, designed for tool or hand operation. It installs into stainless steel sheets up to 0.060 inch (1.53 mm) thick with a minimum hole size of 0.164 inch (4.17 mm) and requires a minimum distance of 0.31 inch (7.87 mm) to sheet edge. The screw is made of carbon steel with a bright nickel over copper flash finish or optional black nitride finish per AMS2753, and includes a nylon retaining ring rated to 200°F (93°C). It is intended for use in sheets with hardness HRB 80 or less or HB 150 or less. The M5×0.8 thread size has a screw length of 0.500 inch (14.3 mm). All components remain captive to prevent loose hardware.

Datasheet Summary
Powered by GS/AI

The PFS2 series is a spring-loaded captive panel screw with external threads conforming to ASME B1.1, 2A and ASME B1.13M, 6g, designed for tool or hand operation. It installs into stainless steel sheets up to 0.060 inch (1.53 mm) thick with a minimum hole size of 0.164 inch (4.17 mm) and requires a minimum distance of 0.31 inch (7.87 mm) to sheet edge. The screw is made of carbon steel with a bright nickel over copper flash finish or optional black nitride finish per AMS2753, and includes a nylon retaining ring rated to 200°F (93°C). It is intended for use in sheets with hardness HRB 80 or less or HB 150 or less. The M5×0.8 thread size has a screw length of 0.500 inch (14.3 mm). All components remain captive to prevent loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M5-94-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M5-94-BN
Screw Head, Spring-loaded - Metric PFS2-M5-94-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M5-94-BN
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers