PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-94-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P-M5-94-BN is a tool-only, non-flush, spring-loaded captive panel screw with an M5×0.8 thread, 14.3 mm screw length, and a black nitride finish. It features a nylon retaining ring rated to 93°C, a 400 series stainless steel screw, a 300 series stainless steel spring, and requires a 3.84 mm hole in sheet metal with a maximum hardness of HRB 70 or HB 125. The assembly includes a dimpled head for positive installation stop and meets UL approval for corrosion resistance.

Datasheet Summary
Powered by GS/AI

PFC2P-M5-94-BN is a tool-only, non-flush, spring-loaded captive panel screw with an M5×0.8 thread, 14.3 mm screw length, and a black nitride finish. It features a nylon retaining ring rated to 93°C, a 400 series stainless steel screw, a 300 series stainless steel spring, and requires a 3.84 mm hole in sheet metal with a maximum hardness of HRB 70 or HB 125. The assembly includes a dimpled head for positive installation stop and meets UL approval for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M5-94-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M5-94-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M5-94-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M5-94-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3441 inch (8.74 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19603 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details